NIC Components Corp. Res, 49K9, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC100F4992TRF

Description
RES, 49K9, 1%, 1W, 2512, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 49K9, 1%, 1W, 2512, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49K9, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH1590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH1590
Res, 49K9, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH1590
RES, 49K9, 1%, 1W, 2512, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 49K9, 1%, 1W, 2512, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH9707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH9707
Res, 49K9, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH9707
RES, 49K9, 1%, 1W, 2512, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 49K9, 1%, 1W, 2512, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH1590
Product Name Res, 49K9, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers