NIC Components Corp. Res, 105R, 1%, 1W, 2512, Thick Film; Resistance Nic Components NRC100F1050TRF

Description
RES, 105R, 1%, 1W, 2512, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet
Description
RES, 105R, 1%, 1W, 2512, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 105R, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH9364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH9364
Res, 105R, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH9364
RES, 105R, 1%, 1W, 2512, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 105R, 1%, 1W, 2512, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105R, 1%, 1W, 2512, Thick Film; Resistance Nic Components - 08AH1422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 1%, 1W, 2512, Thick Film; Resistance Nic Components
08AH1422
Res, 105R, 1%, 1W, 2512, Thick Film; Resistance Nic Components 08AH1422
RES, 105R, 1%, 1W, 2512, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

RES, 105R, 1%, 1W, 2512, THICK FILM; Resistance:105ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9364
Product Name Res, 105R, 1%, 1W, 2512, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers