NIC Components Corp. Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J683TRF

Description
RES, 68K, 5%, 0.1W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 5%, 0.1W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0920
Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0920
RES, 68K, 5%, 0.1W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 68K, 5%, 0.1W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9317
Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9317
RES, 68K, 5%, 0.1W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 68K, 5%, 0.1W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0920
Product Name Res, 68K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers