NIC Components Corp. Res, 680R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J681TRF

Description
RES, 680R, 5%, 0.1W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 680R, 5%, 0.1W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH5515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH5515
Res, 680R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH5515
RES, 680R, 5%, 0.1W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 680R, 5%, 0.1W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9314
Res, 680R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9314
RES, 680R, 5%, 0.1W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 680R, 5%, 0.1W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5515
Product Name Res, 680R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details