NIC Components Corp. Res, 51R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J510TRF

Description
RES, 51R, 5%, 0.1W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 51R, 5%, 0.1W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0902
Res, 51R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0902
RES, 51R, 5%, 0.1W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 51R, 5%, 0.1W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9287
Res, 51R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9287
RES, 51R, 5%, 0.1W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 51R, 5%, 0.1W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0902
Product Name Res, 51R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details