NIC Components Corp. Res, 220K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J224TRF

Description
RES, 220K, 5%, 0.1W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 220K, 5%, 0.1W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9210
Res, 220K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9210
RES, 220K, 5%, 0.1W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 220K, 5%, 0.1W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3502
Res, 220K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3502
RES, 220K, 5%, 0.1W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 220K, 5%, 0.1W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9210
Product Name Res, 220K, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers