NIC Components Corp. Res, 200R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J201TRF

Description
RES, 200R, 5%, 0.1W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 200R, 5%, 0.1W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9196
Res, 200R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9196
RES, 200R, 5%, 0.1W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 200R, 5%, 0.1W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3495
Res, 200R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3495
RES, 200R, 5%, 0.1W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 200R, 5%, 0.1W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9196
Product Name Res, 200R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details