NIC Components Corp. Res, 180R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06J181TRF

Description
RES, 180R, 5%, 0.1W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 180R, 5%, 0.1W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0848
Res, 180R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0848
RES, 180R, 5%, 0.1W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 180R, 5%, 0.1W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9184
Res, 180R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9184
RES, 180R, 5%, 0.1W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 180R, 5%, 0.1W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0848
Product Name Res, 180R, 5%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers