RES, 9K76, 1%, 0.1W, 0603, THICK FILM; Resistance:9.76kohm;
RES, 9K76, 1%, 0.1W, 0603, THICK FILM; Resistance:9.76kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH3457 |
| Product Name | Res, 9K76, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 9760 ohms |