NIC Components Corp. Res, 91K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F9102TRF

Description
RES, 91K, 1%, 0.1W, 0603, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 91K, 1%, 0.1W, 0603, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9100
Res, 91K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9100
RES, 91K, 1%, 0.1W, 0603, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 91K, 1%, 0.1W, 0603, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0808
Res, 91K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0808
RES, 91K, 1%, 0.1W, 0603, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 91K, 1%, 0.1W, 0603, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9100
Product Name Res, 91K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details