NIC Components Corp. Res, 90R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F90R9TRF

Description
RES, 90R9, 1%, 0.1W, 0603, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 90R9, 1%, 0.1W, 0603, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 90R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9091
Res, 90R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9091
RES, 90R9, 1%, 0.1W, 0603, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 90R9, 1%, 0.1W, 0603, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3443
Res, 90R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3443
RES, 90R9, 1%, 0.1W, 0603, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 90R9, 1%, 0.1W, 0603, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9091
Product Name Res, 90R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers