NIC Components Corp. Res, 9K09, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F9091TRF

Description
RES, 9K09, 1%, 0.1W, 0603, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 9K09, 1%, 0.1W, 0603, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K09, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3444
Res, 9K09, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3444
RES, 9K09, 1%, 0.1W, 0603, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 9K09, 1%, 0.1W, 0603, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K09, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9093
Res, 9K09, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9093
RES, 9K09, 1%, 0.1W, 0603, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 9K09, 1%, 0.1W, 0603, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3444
Product Name Res, 9K09, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details