NIC Components Corp. Res, 88R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F88R7TRF

Description
RES, 88R7, 1%, 0.1W, 0603, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 88R7, 1%, 0.1W, 0603, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 88R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3438
Res, 88R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3438
RES, 88R7, 1%, 0.1W, 0603, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 88R7, 1%, 0.1W, 0603, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9079
Res, 88R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9079
RES, 88R7, 1%, 0.1W, 0603, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 88R7, 1%, 0.1W, 0603, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3438
Product Name Res, 88R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers