NIC Components Corp. Res, 88K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F8872TRF

Description
RES, 88K7, 1%, 0.1W, 0603, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 88K7, 1%, 0.1W, 0603, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 88K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9083
Res, 88K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9083
RES, 88K7, 1%, 0.1W, 0603, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 88K7, 1%, 0.1W, 0603, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0799
Res, 88K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0799
RES, 88K7, 1%, 0.1W, 0603, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 88K7, 1%, 0.1W, 0603, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9083
Product Name Res, 88K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 88700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers