NIC Components Corp. SMD 825 Ohm 10W Resistor NRC06F8250TRF

Description
Res Thick Film 0603 825 Ohm 1% 1/10W ±100ppm/C Molded SMD Paper T/R Product overview: NRC06F8250TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 825 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 825 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC06F8250TRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0603 825 Ohm 1% 1/10W ±100ppm/C Molded SMD Paper T/R Product overview: NRC06F8250TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 825 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 825 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC06F8250TRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 825 Ohm 10W Resistor - 52-NRC06F8250TRF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 825 Ohm 10W Resistor
52-NRC06F8250TRF
SMD 825 Ohm 10W Resistor 52-NRC06F8250TRF
Res Thick Film 0603 825 Ohm 1% 1/10W ±100ppm/C Molded SMD Paper T/R Product overview: NRC06F8250TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 825 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 825 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC06F8250TRF can be used for catalog matching and distributor lookup.

Res Thick Film 0603 825 Ohm 1% 1/10W ±100ppm/C Molded SMD Paper T/R Product overview: NRC06F8250TRF from NIC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 825 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 825 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-NRC06F8250TRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - NRC06F8250TRF - 1116424-NRC06F8250TRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NRC06F8250TRF
1116424-NRC06F8250TRF
Chip Resistor - Surface Mount - NRC06F8250TRF 1116424-NRC06F8250TRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116424-NRC06F8250TR F Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Resistance: 825 Ω Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Voltage Rating (DC): 50 V Max Operating Temperature: 155 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116424-NRC06F8250TRF
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Resistance: 825 Ω
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Voltage Rating (DC): 50 V
Max Operating Temperature: 155 °C

Buy Now
Res, 825R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9060
Res, 825R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9060
RES, 825R, 1%, 0.1W, 0603, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 825R, 1%, 0.1W, 0603, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0788
Res, 825R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0788
RES, 825R, 1%, 0.1W, 0603, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 825R, 1%, 0.1W, 0603, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-NRC06F8250TRF 1116424-NRC06F8250TRF 08AH9060
Product Name SMD 825 Ohm 10W Resistor Chip Resistor - Surface Mount - NRC06F8250TRF Res, 825R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers