NIC Components Corp. Res, 8K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F8201TRF

Description
RES, 8K2, 1%, 0.1W, 0603, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 8K2, 1%, 0.1W, 0603, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3427
Res, 8K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3427
RES, 8K2, 1%, 0.1W, 0603, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K2, 1%, 0.1W, 0603, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9056
Res, 8K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9056
RES, 8K2, 1%, 0.1W, 0603, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 8K2, 1%, 0.1W, 0603, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3427
Product Name Res, 8K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers