NIC Components Corp. Res, 715R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F7150TRF

Description
RES, 715R, 1%, 0.1W, 0603, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 715R, 1%, 0.1W, 0603, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 715R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH9006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH9006
Res, 715R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH9006
RES, 715R, 1%, 0.1W, 0603, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 715R, 1%, 0.1W, 0603, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 715R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0759
Res, 715R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0759
RES, 715R, 1%, 0.1W, 0603, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 715R, 1%, 0.1W, 0603, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH9006
Product Name Res, 715R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers