NIC Components Corp. Res, 6K98, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F6981TRF

Description
RES, 6K98, 1%, 0.1W, 0603, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 6K98, 1%, 0.1W, 0603, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K98, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8994
Res, 6K98, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8994
RES, 6K98, 1%, 0.1W, 0603, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K98, 1%, 0.1W, 0603, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K98, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH5507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH5507
Res, 6K98, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH5507
RES, 6K98, 1%, 0.1W, 0603, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K98, 1%, 0.1W, 0603, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8994
Product Name Res, 6K98, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details