NIC Components Corp. Res, 68R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F68R0TRF

Description
RES, 68R, 1%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 1%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8977
Res, 68R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8977
RES, 68R, 1%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 68R, 1%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH5506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH5506
Res, 68R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH5506
RES, 68R, 1%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 68R, 1%, 0.1W, 0603, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8977
Product Name Res, 68R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details