The Res, 6K8, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose thick film chip resistor with a resistance value of 6.8 kΩ and a tolerance of ±1%. It has a power rating of 100 mW and a maximum voltage rating of 50V. This resistor is packaged in a 0603 case size, which measures 1.6 mm x 0.8 mm. The product is RoHS compliant, ensuring it meets environmental regulations. It is suitable for applications requiring reliable performance in compact electronic designs. The resistor is also compatible with both flow and reflow soldering processes, making it versatile for various manufacturing methods.
RES, 6K8, 1%, 0.1W, 0603, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, 6K8, 1%, 0.1W, 0603, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH8980 |
| Product Name | Res, 6K8, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 6800 ohms |