NIC Components Corp. Res, 604K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F6043TRF

Description
RES, 604K, 1%, 0.1W, 0603, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 604K, 1%, 0.1W, 0603, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 604K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0724
Res, 604K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0724
RES, 604K, 1%, 0.1W, 0603, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 604K, 1%, 0.1W, 0603, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8940
Res, 604K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8940
RES, 604K, 1%, 0.1W, 0603, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 604K, 1%, 0.1W, 0603, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0724
Product Name Res, 604K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 604000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details