NIC Components Corp. Res, 562R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F5620TRF

Description
RES, 562R, 1%, 0.1W, 0603, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 562R, 1%, 0.1W, 0603, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 562R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8905
Res, 562R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8905
RES, 562R, 1%, 0.1W, 0603, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 562R, 1%, 0.1W, 0603, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 562R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0706
Res, 562R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0706
RES, 562R, 1%, 0.1W, 0603, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 562R, 1%, 0.1W, 0603, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8905
Product Name Res, 562R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers