NIC Components Corp. Res, 5K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F5101TR10F

Description
RES, 5K1, 1%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 5K1, 1%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8864
Res, 5K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8864
RES, 5K1, 1%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K1, 1%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0681
Res, 5K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0681
RES, 5K1, 1%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K1, 1%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8864
Product Name Res, 5K1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers