RES, 3K48, 1%, 0.1W, 0603, THICK FILM; Resistance:3.48kohm;
RES, 3K48, 1%, 0.1W, 0603, THICK FILM; Resistance:3.48kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH0595 |
| Product Name | Res, 3K48, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 3480 ohms |