NIC Components Corp. Res, 33R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F33R2TRF

Description
RES, 33R2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 33R2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8677
Res, 33R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8677
RES, 33R2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33R2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3266
Res, 33R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3266
RES, 33R2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33R2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8677
Product Name Res, 33R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details