NIC Components Corp. Res, 324K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3243TRF

Description
RES, 324K, 1%, 0.1W, 0603, THICK FILM; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 324K, 1%, 0.1W, 0603, THICK FILM; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 324K, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose thick film chip resistor with a resistance value of 324 kΩ and a tolerance of ±1%. It has a power rating of 0.1W and a maximum working voltage of 50V. This resistor is packaged in a 0603 case size, which measures 1.6 mm x 0.8 mm. The product is RoHS compliant, ensuring it meets environmental regulations. It is suitable for applications requiring reliable performance in compact electronic designs. The resistor is also compatible with both flow and reflow soldering processes, making it versatile for various manufacturing methods.

Datasheet Summary
Powered by GS/AI

The Res, 324K, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose thick film chip resistor with a resistance value of 324 kΩ and a tolerance of ±1%. It has a power rating of 0.1W and a maximum working voltage of 50V. This resistor is packaged in a 0603 case size, which measures 1.6 mm x 0.8 mm. The product is RoHS compliant, ensuring it meets environmental regulations. It is suitable for applications requiring reliable performance in compact electronic designs. The resistor is also compatible with both flow and reflow soldering processes, making it versatile for various manufacturing methods.

Suppliers

Company
Product
Description
Supplier Links
Res, 324K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0582
Res, 324K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0582
RES, 324K, 1%, 0.1W, 0603, THICK FILM; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 324K, 1%, 0.1W, 0603, THICK FILM; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 324K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8673
Res, 324K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8673
RES, 324K, 1%, 0.1W, 0603, THICK FILM; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 324K, 1%, 0.1W, 0603, THICK FILM; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0582
Product Name Res, 324K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 324000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details