The Res, 32K4, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose thick film chip resistor with a resistance value of 32.4 kΩ and a tolerance of ±1%. It has a power rating of 100 mW and a maximum voltage rating of 50V. The component is compliant with RoHS standards, ensuring it meets environmental regulations. The 0603 package size is standard in the industry, making it suitable for various applications in electronic circuits. This resistor is designed for reliability and longevity, making it a viable choice for engineers looking for dependable performance in their projects.
RES, 32K4, 1%, 0.1W, 0603, THICK FILM; Resistance:32.4kohm;
RES, 32K4, 1%, 0.1W, 0603, THICK FILM; Resistance:32.4kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH8672 |
| Product Name | Res, 32K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 32400 ohms |