NIC Components Corp. Res, 3K09, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3091TRF

Description
RES, 3K09, 1%, 0.1W, 0603, THICK FILM; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K09, 1%, 0.1W, 0603, THICK FILM; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K09, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0574
Res, 3K09, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0574
RES, 3K09, 1%, 0.1W, 0603, THICK FILM; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K09, 1%, 0.1W, 0603, THICK FILM; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K09, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8659
Res, 3K09, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8659
RES, 3K09, 1%, 0.1W, 0603, THICK FILM; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K09, 1%, 0.1W, 0603, THICK FILM; Resistance:3.09kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0574
Product Name Res, 3K09, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details