NIC Components Corp. Res Thick Film 0603 301 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Paper T/R NRC06F3010TRF

Description
Res Thick Film 0603 301 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Paper T/R
Datasheet
Description
Res Thick Film 0603 301 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Paper T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 301 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Paper T/R - 10881-NRC06F3010TRF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 301 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Paper T/R
10881-NRC06F3010TRF
Res Thick Film 0603 301 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Paper T/R 10881-NRC06F3010TRF
Res Thick Film 0603 301 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Paper T/R

Res Thick Film 0603 301 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Paper T/R

Supplier's Site
Res, 301R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3255
Res, 301R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3255
RES, 301R, 1%, 0.1W, 0603, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 301R, 1%, 0.1W, 0603, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 301R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8653
Res, 301R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8653
RES, 301R, 1%, 0.1W, 0603, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 301R, 1%, 0.1W, 0603, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 10881-NRC06F3010TRF 08AH3255
Product Name Res Thick Film 0603 301 Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD Paper T/R Res, 301R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details