NIC Components Corp. Res, 261K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2613TRF

Description
RES, 261K, 1%, 0.1W, 0603, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 261K, 1%, 0.1W, 0603, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3223
Res, 261K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3223
RES, 261K, 1%, 0.1W, 0603, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 261K, 1%, 0.1W, 0603, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8587
Res, 261K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8587
RES, 261K, 1%, 0.1W, 0603, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 261K, 1%, 0.1W, 0603, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3223
Product Name Res, 261K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 261000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers