NIC Components Corp. Res, 24R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F24R9TR10F

Description
RES, 24R9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 24R9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8556
Res, 24R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8556
RES, 24R9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 24R9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0522
Res, 24R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0522
RES, 24R9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 24R9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8556
Product Name Res, 24R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details