NIC Components Corp. Res, 22R1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F22R1TRF

Description
RES, 22R1, 1%, 0.1W, 0603, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 22R1, 1%, 0.1W, 0603, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8516
Res, 22R1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8516
RES, 22R1, 1%, 0.1W, 0603, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 22R1, 1%, 0.1W, 0603, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0502
Res, 22R1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0502
RES, 22R1, 1%, 0.1W, 0603, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 22R1, 1%, 0.1W, 0603, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8516
Product Name Res, 22R1, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details