NIC Components Corp. Res, 221R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2210TRF

Description
RES, 221R, 1%, 0.1W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 221R, 1%, 0.1W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 221R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8527
Res, 221R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8527
RES, 221R, 1%, 0.1W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 221R, 1%, 0.1W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 221R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0507
Res, 221R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0507
RES, 221R, 1%, 0.1W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 221R, 1%, 0.1W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8527
Product Name Res, 221R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details