NIC Components Corp. Res, 21K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2152TRF

Description
RES, 21K5, 1%, 0.1W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 21K5, 1%, 0.1W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8511
Res, 21K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8511
RES, 21K5, 1%, 0.1W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 21K5, 1%, 0.1W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0500
Res, 21K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0500
RES, 21K5, 1%, 0.1W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 21K5, 1%, 0.1W, 0603, THICK FILM; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8511
Product Name Res, 21K5, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 21500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers