NIC Components Corp. Res, 2M, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2004TRF

Description
RES, 2M, 1%, 0.1W, 0603, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 2M, 1%, 0.1W, 0603, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8494
Res, 2M, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8494
RES, 2M, 1%, 0.1W, 0603, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 2M, 1%, 0.1W, 0603, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3175 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3175
Res, 2M, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3175
RES, 2M, 1%, 0.1W, 0603, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

RES, 2M, 1%, 0.1W, 0603, THICK FILM; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:NRC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8494
Product Name Res, 2M, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers