NIC Components Corp. Res, 1K69, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1691TRF

Description
RES, 1K69, 1%, 0.1W, 0603, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K69, 1%, 0.1W, 0603, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K69, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0455
Res, 1K69, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0455
RES, 1K69, 1%, 0.1W, 0603, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K69, 1%, 0.1W, 0603, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K69, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8412
Res, 1K69, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8412
RES, 1K69, 1%, 0.1W, 0603, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K69, 1%, 0.1W, 0603, THICK FILM; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0455
Product Name Res, 1K69, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers