NIC Components Corp. Res, 12K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1242TRF

Description
RES, 12K4, 1%, 0.1W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 12K4, 1%, 0.1W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3078
Res, 12K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3078
RES, 12K4, 1%, 0.1W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 12K4, 1%, 0.1W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8310
Res, 12K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8310
RES, 12K4, 1%, 0.1W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 12K4, 1%, 0.1W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3078
Product Name Res, 12K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details