NIC Components Corp. Res, 110K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F1103TRF

Description
RES, 110K, 1%, 0.1W, 0603, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 110K, 1%, 0.1W, 0603, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 110K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3060
Res, 110K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3060
RES, 110K, 1%, 0.1W, 0603, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 110K, 1%, 0.1W, 0603, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8267
Res, 110K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8267
RES, 110K, 1%, 0.1W, 0603, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 110K, 1%, 0.1W, 0603, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3060
Product Name Res, 110K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 110000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details