NIC Components Corp. Res, 680R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J681TRF

Description
RES, 680R, 5%, 0.063W, 0402, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 680R, 5%, 0.063W, 0402, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0331
Res, 680R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0331
RES, 680R, 5%, 0.063W, 0402, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 680R, 5%, 0.063W, 0402, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8165
Res, 680R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8165
RES, 680R, 5%, 0.063W, 0402, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 680R, 5%, 0.063W, 0402, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0331
Product Name Res, 680R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details