NIC Components Corp. Res, 5K1, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J512TRF

Description
RES, 5K1, 5%, 0.063W, 0402, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 5K1, 5%, 0.063W, 0402, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8146
Res, 5K1, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8146
RES, 5K1, 5%, 0.063W, 0402, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 5K1, 5%, 0.063W, 0402, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0319
Res, 5K1, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0319
RES, 5K1, 5%, 0.063W, 0402, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 5K1, 5%, 0.063W, 0402, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8146
Product Name Res, 5K1, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details