NIC Components Corp. Res, 510R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J511TRF

Description
RES, 510R, 5%, 0.063W, 0402, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 510R, 5%, 0.063W, 0402, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 510R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8144
Res, 510R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8144
RES, 510R, 5%, 0.063W, 0402, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 510R, 5%, 0.063W, 0402, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0317
Res, 510R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0317
RES, 510R, 5%, 0.063W, 0402, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 510R, 5%, 0.063W, 0402, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8144
Product Name Res, 510R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details