NIC Components Corp. Res, 240R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J241TRF

Description
RES, 240R, 5%, 0.063W, 0402, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 240R, 5%, 0.063W, 0402, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 240R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8084
Res, 240R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8084
RES, 240R, 5%, 0.063W, 0402, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 240R, 5%, 0.063W, 0402, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2976
Res, 240R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2976
RES, 240R, 5%, 0.063W, 0402, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 240R, 5%, 0.063W, 0402, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8084
Product Name Res, 240R, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details