NIC Components Corp. Res, 22K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J223TRF

Description
RES, 22K, 5%, 0.063W, 0402, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 22K, 5%, 0.063W, 0402, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2974
Res, 22K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2974
RES, 22K, 5%, 0.063W, 0402, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 22K, 5%, 0.063W, 0402, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8080
Res, 22K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8080
RES, 22K, 5%, 0.063W, 0402, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 22K, 5%, 0.063W, 0402, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2974
Product Name Res, 22K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details