NIC Components Corp. Res, 130K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J134TRF

Description
RES, 130K, 5%, 0.063W, 0402, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, 130K, 5%, 0.063W, 0402, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NRC04 series thick film chip resistor has a resistance value of 130 kΩ with a tolerance of ±5%. It is rated for a power dissipation of 0.063 W (63 mW) and is housed in a compact 0402 case size. The maximum working voltage is 50 V, while the overload voltage is up to 100 V. This resistor is suitable for a wide operating temperature range of -55°C to +155°C. The product is AEC-Q200 qualified (except for the 01005 case size) and features a glass overcoat for enhanced mechanical strength and longevity. It is RoHS compliant and can be used with both flow and reflow soldering processes.

Datasheet Summary
Powered by GS/AI

The NRC04 series thick film chip resistor has a resistance value of 130 kΩ with a tolerance of ±5%. It is rated for a power dissipation of 0.063 W (63 mW) and is housed in a compact 0402 case size. The maximum working voltage is 50 V, while the overload voltage is up to 100 V. This resistor is suitable for a wide operating temperature range of -55°C to +155°C. The product is AEC-Q200 qualified (except for the 01005 case size) and features a glass overcoat for enhanced mechanical strength and longevity. It is RoHS compliant and can be used with both flow and reflow soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 130K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8048
Res, 130K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8048
RES, 130K, 5%, 0.063W, 0402, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 130K, 5%, 0.063W, 0402, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2958
Res, 130K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2958
RES, 130K, 5%, 0.063W, 0402, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 130K, 5%, 0.063W, 0402, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8048
Product Name Res, 130K, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details