NIC Components Corp. Res, 1M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04J105TRF

Description
RES, 1M, 5%, 0.063W, 0402, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1M, 5%, 0.063W, 0402, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8031
Res, 1M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8031
RES, 1M, 5%, 0.063W, 0402, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1M, 5%, 0.063W, 0402, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2950
Res, 1M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2950
RES, 1M, 5%, 0.063W, 0402, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1M, 5%, 0.063W, 0402, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8031
Product Name Res, 1M, 5%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers