NIC Components Corp. Res, 95K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F9532TRF

Description
RES, 95K3, 1%, 0.063W, 0402, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 95K3, 1%, 0.063W, 0402, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 95K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH8009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH8009
Res, 95K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH8009
RES, 95K3, 1%, 0.063W, 0402, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 95K3, 1%, 0.063W, 0402, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2934
Res, 95K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2934
RES, 95K3, 1%, 0.063W, 0402, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 95K3, 1%, 0.063W, 0402, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8009
Product Name Res, 95K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers