NIC Components Corp. Res, 9K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F9101TRF

Description
RES, 9K1, 1%, 0.063W, 0402, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 9K1, 1%, 0.063W, 0402, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7996
Res, 9K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7996
RES, 9K1, 1%, 0.063W, 0402, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 9K1, 1%, 0.063W, 0402, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2926
Res, 9K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2926
RES, 9K1, 1%, 0.063W, 0402, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 9K1, 1%, 0.063W, 0402, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7996
Product Name Res, 9K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers