NIC Components Corp. Res, 8K66, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F8661TRF

Description
RES, 8K66, 1%, 0.063W, 0402, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 8K66, 1%, 0.063W, 0402, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K66, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2913
Res, 8K66, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2913
RES, 8K66, 1%, 0.063W, 0402, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 8K66, 1%, 0.063W, 0402, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K66, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7973
Res, 8K66, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7973
RES, 8K66, 1%, 0.063W, 0402, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 8K66, 1%, 0.063W, 0402, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2913
Product Name Res, 8K66, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details