NIC Components Corp. Res, 8K06, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F8061TRF

Description
RES, 8K06, 1%, 0.063W, 0402, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 8K06, 1%, 0.063W, 0402, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K06, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7948
Res, 8K06, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7948
RES, 8K06, 1%, 0.063W, 0402, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 8K06, 1%, 0.063W, 0402, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K06, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0230
Res, 8K06, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0230
RES, 8K06, 1%, 0.063W, 0402, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 8K06, 1%, 0.063W, 0402, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7948
Product Name Res, 8K06, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details