NIC Components Corp. Res, 69K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F6982TRF

Description
RES, 69K8, 1%, 0.063W, 0402, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 69K8, 1%, 0.063W, 0402, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7901
Res, 69K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7901
RES, 69K8, 1%, 0.063W, 0402, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 69K8, 1%, 0.063W, 0402, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2881 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2881
Res, 69K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2881
RES, 69K8, 1%, 0.063W, 0402, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 69K8, 1%, 0.063W, 0402, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7901
Product Name Res, 69K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers